Capital Lighting, Inc. 8101WH Flush Mounts-Bowl Style 761242

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.3 Product Name: One Light Flush Mount UPC: 783927004206 Category: Flush Mount Incandescent Glass: White Clip-On Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.3 Product Name: One Light Flush Mount UPC: 783927004206 Category: Flush Mount Incandescent Glass: White Clip-On Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8101WH Flush Mounts-Bowl Style - 761242 - Capital Lighting, Inc.
Columbus, OH, USA
8101WH Flush Mounts-Bowl Style
761242
8101WH Flush Mounts-Bowl Style 761242
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.3 Product Name: One Light Flush Mount UPC: 783927004206 Category: Flush Mount Incandescent Glass: White Clip-On Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 1.3
Product Name: One Light Flush Mount
UPC: 783927004206
Category: Flush Mount Incandescent
Glass: White Clip-On
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761242
Product Name 8101WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details