Capital Lighting, Inc. 6040AZ Exterior -Wall Mt./Flush 761187

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Length 10.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927098618 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Length 10.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927098618 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6040AZ Exterior -Wall Mt./Flush - 761187 - Capital Lighting, Inc.
Columbus, OH, USA
6040AZ Exterior -Wall Mt./Flush
761187
6040AZ Exterior -Wall Mt./Flush 761187
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Length 10.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927098618 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 10.50
Length 10.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Architectural Bronze
Weight: 2
Product Name: One Light Outdoor Fixture
UPC: 783927098618
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761187
Product Name 6040AZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details