Capital Lighting, Inc. 5239AP Bathroom Fixtures-Two Lights 761168

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Length 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 3.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927129510 Category: Wall Mounted Bath Fixture Glass: White Marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Length 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 3.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927129510 Category: Wall Mounted Bath Fixture Glass: White Marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5239AP Bathroom Fixtures-Two Lights - 761168 - Capital Lighting, Inc.
Columbus, OH, USA
5239AP Bathroom Fixtures-Two Lights
761168
5239AP Bathroom Fixtures-Two Lights 761168
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Length 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 3.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927129510 Category: Wall Mounted Bath Fixture Glass: White Marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Length 7.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Pewter
Weight: 3.5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927129510
Category: Wall Mounted Bath Fixture
Glass: White Marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761168
Product Name 5239AP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details