Capital Lighting, Inc. 8930-95 Exterior -Wall Mount 760994

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 20.75 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 20.75 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
8930-95 Exterior -Wall Mount - 760994 - Capital Lighting, Inc.
Columbus, OH, USA
8930-95 Exterior -Wall Mount
760994
8930-95 Exterior -Wall Mount 760994
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 20.75 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 20.75
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage
Product Name: One Light Outdoor Fixture
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760994
Product Name 8930-95 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details