Capital Lighting, Inc. 4848SZ/G3341 Semi-Flush Mts.-Bowl Style 760757

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Bronze Product Name: Three Light Semi Flush Glass: Iron And Domed
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Bronze Product Name: Three Light Semi Flush Glass: Iron And Domed

Suppliers

Company
Product
Description
Supplier Links
4848SZ/G3341 Semi-Flush Mts.-Bowl Style - 760757 - Capital Lighting, Inc.
Columbus, OH, USA
4848SZ/G3341 Semi-Flush Mts.-Bowl Style
760757
4848SZ/G3341 Semi-Flush Mts.-Bowl Style 760757
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Bronze Product Name: Three Light Semi Flush Glass: Iron And Domed

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 11.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Bronze
Product Name: Three Light Semi Flush
Glass: Iron And Domed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760757
Product Name 4848SZ/G3341 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details