Capital Lighting, Inc. 94085-ORB Mid. Chandeliers-Glass Up 760648

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 24 Product Name: Five Light Chandelier UPC: 46335852808 Category: Chandelier Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 24 Product Name: Five Light Chandelier UPC: 46335852808 Category: Chandelier Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
94085-ORB Mid. Chandeliers-Glass Up - 760648 - Capital Lighting, Inc.
Columbus, OH, USA
94085-ORB Mid. Chandeliers-Glass Up
760648
94085-ORB Mid. Chandeliers-Glass Up 760648
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 24 Product Name: Five Light Chandelier UPC: 46335852808 Category: Chandelier Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 18.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 24
Product Name: Five Light Chandelier
UPC: 46335852808
Category: Chandelier
Glass: Warm Amber Glaze
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760648
Product Name 94085-ORB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details