Capital Lighting, Inc. F106516E1 Sconces-Pocket 760510

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 4 Bulb Qty: 1 Wattage: 18 Finish: Gun Metal Weight: 4.13 Product Name: One Light Bath UPC: 742546020158 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 4 Bulb Qty: 1 Wattage: 18 Finish: Gun Metal Weight: 4.13 Product Name: One Light Bath UPC: 742546020158 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F106516E1 Sconces-Pocket - 760510 - Capital Lighting, Inc.
Columbus, OH, USA
F106516E1 Sconces-Pocket
760510
F106516E1 Sconces-Pocket 760510
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 4 Bulb Qty: 1 Wattage: 18 Finish: Gun Metal Weight: 4.13 Product Name: One Light Bath UPC: 742546020158 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.00
Extension: 4
Bulb
Qty: 1
Wattage: 18
Finish: Gun Metal
Weight: 4.13
Product Name: One Light Bath
UPC: 742546020158
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760510
Product Name F106516E1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details