Capital Lighting, Inc. 207843-03-G108 Bathroom Fixtures-Three Lights 760487

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 6.00 Extension: 6 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Mahogany Product Name: Three Light Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 6.00 Extension: 6 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Mahogany Product Name: Three Light Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
207843-03-G108 Bathroom Fixtures-Three Lights - 760487 - Capital Lighting, Inc.
Columbus, OH, USA
207843-03-G108 Bathroom Fixtures-Three Lights
760487
207843-03-G108 Bathroom Fixtures-Three Lights 760487
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 6.00 Extension: 6 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Mahogany Product Name: Three Light Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 6.00
Extension: 6
Bulb
Type: G9
Qty: 3
Wattage: 100
Finish: Mahogany
Product Name: Three Light Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760487
Product Name 207843-03-G108 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details