Capital Lighting, Inc. 5205TO/PENSH Sconces-Pocket 760474

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Extension: 4.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Tortoise Shell Product Name: Three Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Extension: 4.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Tortoise Shell Product Name: Three Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5205TO/PENSH Sconces-Pocket - 760474 - Capital Lighting, Inc.
Columbus, OH, USA
5205TO/PENSH Sconces-Pocket
760474
5205TO/PENSH Sconces-Pocket 760474
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Extension: 4.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Tortoise Shell Product Name: Three Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 27.00
Extension: 4.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Tortoise Shell
Product Name: Three Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760474
Product Name 5205TO/PENSH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details