Capital Lighting, Inc. 6126-4-44 Mini Chandeliers-Candle 759948

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Toasted Sienna Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Toasted Sienna Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6126-4-44 Mini Chandeliers-Candle - 759948 - Capital Lighting, Inc.
Columbus, OH, USA
6126-4-44 Mini Chandeliers-Candle
759948
6126-4-44 Mini Chandeliers-Candle 759948
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Toasted Sienna Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Toasted Sienna
Product Name: Four Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759948
Product Name 6126-4-44 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details