Capital Lighting, Inc. 5916AV Sconces-Double Candle 759934

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 25.25 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Avignon Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 25.25 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Avignon Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5916AV Sconces-Double Candle - 759934 - Capital Lighting, Inc.
Columbus, OH, USA
5916AV Sconces-Double Candle
759934
5916AV Sconces-Double Candle 759934
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 25.25 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Avignon Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 25.25
Extension: 10.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Avignon
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759934
Product Name 5916AV Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details