Capital Lighting, Inc. 4447CC Mid. Chandeliers-Glass Up 759932

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Copper Claret Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Copper Claret Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4447CC Mid. Chandeliers-Glass Up - 759932 - Capital Lighting, Inc.
Columbus, OH, USA
4447CC Mid. Chandeliers-Glass Up
759932
4447CC Mid. Chandeliers-Glass Up 759932
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Copper Claret Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 25.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Copper Claret
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759932
Product Name 4447CC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details