Capital Lighting, Inc. 29443 Lamps-Table Lamps 758599

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 41.00 Length 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 11 Product Name: One Light Buffet Lamps UPC: 792977294437 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 41.00 Length 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 11 Product Name: One Light Buffet Lamps UPC: 792977294437 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29443 Lamps-Table Lamps - 758599 - Capital Lighting, Inc.
Columbus, OH, USA
29443 Lamps-Table Lamps
758599
29443 Lamps-Table Lamps 758599
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 41.00 Length 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 11 Product Name: One Light Buffet Lamps UPC: 792977294437 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 41.00
Length 41.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Weight: 11
Product Name: One Light Buffet Lamps
UPC: 792977294437
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758599
Product Name 29443 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details