Capital Lighting, Inc. 26689 Lamps-Table Lamps 758007

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.75 Length 33.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Plated Weight: 18 Product Name: One Light Table Lamp UPC: 792977266892 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.75 Length 33.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Plated Weight: 18 Product Name: One Light Table Lamp UPC: 792977266892 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26689 Lamps-Table Lamps - 758007 - Capital Lighting, Inc.
Columbus, OH, USA
26689 Lamps-Table Lamps
758007
26689 Lamps-Table Lamps 758007
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.75 Length 33.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Plated Weight: 18 Product Name: One Light Table Lamp UPC: 792977266892 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 33.75
Length 33.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Silver Plated
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977266892
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758007
Product Name 26689 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details