Capital Lighting, Inc. E20413-09 Sconces-Pocket 757501

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.86 Product Name: One Light Wall Mount UPC: 845094006343 Category: Wall Sconce Glass: Opal White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.86 Product Name: One Light Wall Mount UPC: 845094006343 Category: Wall Sconce Glass: Opal White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20413-09 Sconces-Pocket - 757501 - Capital Lighting, Inc.
Columbus, OH, USA
E20413-09 Sconces-Pocket
757501
E20413-09 Sconces-Pocket 757501
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.86 Product Name: One Light Wall Mount UPC: 845094006343 Category: Wall Sconce Glass: Opal White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2.86
Product Name: One Light Wall Mount
UPC: 845094006343
Category: Wall Sconce
Glass: Opal White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757501
Product Name E20413-09 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details