Capital Lighting, Inc. 31011-OB Exterior -Wall Mount 757364

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Length 13.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall lantern UPC: 46335904811 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Length 13.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall lantern UPC: 46335904811 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31011-OB Exterior -Wall Mount - 757364 - Capital Lighting, Inc.
Columbus, OH, USA
31011-OB Exterior -Wall Mount
757364
31011-OB Exterior -Wall Mount 757364
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Length 13.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall lantern UPC: 46335904811 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.75
Length 13.75
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Wall lantern
UPC: 46335904811
Category: Dark Sky
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757364
Product Name 31011-OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details