Capital Lighting, Inc. 29425-1 Lamps-Desk/Piano Lamps 757273

Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wooden Tone Weight: 11 Product Name: One Light Desk Lamp UPC: 792977294253 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wooden Tone Weight: 11 Product Name: One Light Desk Lamp UPC: 792977294253 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29425-1 Lamps-Desk/Piano Lamps - 757273 - Capital Lighting, Inc.
Columbus, OH, USA
29425-1 Lamps-Desk/Piano Lamps
757273
29425-1 Lamps-Desk/Piano Lamps 757273
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wooden Tone Weight: 11 Product Name: One Light Desk Lamp UPC: 792977294253 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Wooden Tone
Weight: 11
Product Name: One Light Desk Lamp
UPC: 792977294253
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757273
Product Name 29425-1 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details