PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.28
Bulb
Type: Halogen
Qty: 2
Wattage: 50
Finish: Brushed Steel
Weight: 23.43
Product Name: 52`` Ceiling Fan
UPC: 026586971534
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.9 Dia
Wire: 6.5`
Motor size: 172X20
Motor housing: 9.84
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 52
Electricity Use: 69
Light Kit: Included
Speeds: 3 speed RPM: Low - 69/High - 180
Optional Control: CT150 - Combo Wall/Hand Held Transmitter w/ Up-Down Light & Reverse Controls
Reverse Air: Yes
Airflow Efficienty: 5518
Airflow Efficienty: 80
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 757272 |
| Product Name | 5GMR52BSD-L Fans-Ceiling Fans |