PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 13.58
Bulb
Finish: White
Weight: 30.8
Product Name: 60`` Ceiling Fan
UPC: 026586955848
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Wet
Canopy: 5.9 Dia
Wire: 6.5`
Motor size: 212X25
Motor housing: 12.84
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 60
Blade type: ABS
Electricity Use: 71
Speeds: 3 speed RPM: Low - 37/High - 147
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 6672
Airflow Efficienty: 94
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 757262 |
| Product Name | 5CY60WH Fans-Wet Location |