Description
CEILING FAN TYPE
BRUSHED STEEL FINISH
684 LB
52 INCH
6.5 FT CORD LENGTH
17-11/16 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
NO MANUAL SWIVEL
MINIMUM CEILING HEIGHT 7-15/16 FT
BLADE FINISH SILVER
GLASS FINISH MATTE WHITE
BLADE PITCH 12 DEGREE
OPERATION TYPE PULL CHAIN
INCLUDES FLUSH MOUNT HARDWARE, 120 V 60 W B10 TORPEDO CANDELABRA