Capital Lighting, Inc. E20300-26 Large Chandeliers-Glass Shade 757224

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 36.00 Bulb Type: G4 T3 Qty: 20 Wattage: 10 Finish: Rustic Bronze Weight: 14.3 Product Name: 20 Light Chandelier UPC: 845094005155 Category: Chandelier Glass: Amber Murano Shipped Via: Truck Safety Listing: Dry Chain: 36 Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 36.00 Bulb Type: G4 T3 Qty: 20 Wattage: 10 Finish: Rustic Bronze Weight: 14.3 Product Name: 20 Light Chandelier UPC: 845094005155 Category: Chandelier Glass: Amber Murano Shipped Via: Truck Safety Listing: Dry Chain: 36 Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20300-26 Large Chandeliers-Glass Shade - 757224 - Capital Lighting, Inc.
Columbus, OH, USA
E20300-26 Large Chandeliers-Glass Shade
757224
E20300-26 Large Chandeliers-Glass Shade 757224
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 36.00 Bulb Type: G4 T3 Qty: 20 Wattage: 10 Finish: Rustic Bronze Weight: 14.3 Product Name: 20 Light Chandelier UPC: 845094005155 Category: Chandelier Glass: Amber Murano Shipped Via: Truck Safety Listing: Dry Chain: 36 Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 36.00
Bulb
Type: G4 T3
Qty: 20
Wattage: 10
Finish: Rustic Bronze
Weight: 14.3
Product Name: 20 Light Chandelier
UPC: 845094005155
Category: Chandelier
Glass: Amber Murano
Shipped Via: Truck
Safety Listing: Dry
Chain: 36
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757224
Product Name E20300-26 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details