Capital Lighting, Inc. E20009-03 Sconces-Single Glass 757214

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.00 Extension: 3 Bulb Type: G9 T4 Qty: 1 Wattage: 25 Finish: Polished Chrome Weight: 1.76 Product Name: One Light Wall Mount UPC: 845094006640 Category: Wall Sconce Glass: Red Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.00 Extension: 3 Bulb Type: G9 T4 Qty: 1 Wattage: 25 Finish: Polished Chrome Weight: 1.76 Product Name: One Light Wall Mount UPC: 845094006640 Category: Wall Sconce Glass: Red Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20009-03 Sconces-Single Glass - 757214 - Capital Lighting, Inc.
Columbus, OH, USA
E20009-03 Sconces-Single Glass
757214
E20009-03 Sconces-Single Glass 757214
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.00 Extension: 3 Bulb Type: G9 T4 Qty: 1 Wattage: 25 Finish: Polished Chrome Weight: 1.76 Product Name: One Light Wall Mount UPC: 845094006640 Category: Wall Sconce Glass: Red Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 21.00
Extension: 3
Bulb
Type: G9 T4
Qty: 1
Wattage: 25
Finish: Polished Chrome
Weight: 1.76
Product Name: One Light Wall Mount
UPC: 845094006640
Category: Wall Sconce
Glass: Red
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757214
Product Name E20009-03 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details