Capital Lighting, Inc. E20190-19 Mini Pendants-Cable 757206

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 4.4 Product Name: One Light Pendant UPC: 845094006923 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 4.4 Product Name: One Light Pendant UPC: 845094006923 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20190-19 Mini Pendants-Cable - 757206 - Capital Lighting, Inc.
Columbus, OH, USA
E20190-19 Mini Pendants-Cable
757206
E20190-19 Mini Pendants-Cable 757206
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 4.4 Product Name: One Light Pendant UPC: 845094006923 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 4.4
Product Name: One Light Pendant
UPC: 845094006923
Category: Mini Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 126
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757206
Product Name E20190-19 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details