Capital Lighting, Inc. E22067-26 Sconces-Double Glass 757173

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 4 Bulb Type: G9 T4 Qty: 2 Wattage: 40 Finish: Antique Bronze Weight: 5.08 Product Name: Two Light Wall Mount UPC: 845094002987 Category: Wall Sconce Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 4 Bulb Type: G9 T4 Qty: 2 Wattage: 40 Finish: Antique Bronze Weight: 5.08 Product Name: Two Light Wall Mount UPC: 845094002987 Category: Wall Sconce Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22067-26 Sconces-Double Glass - 757173 - Capital Lighting, Inc.
Columbus, OH, USA
E22067-26 Sconces-Double Glass
757173
E22067-26 Sconces-Double Glass 757173
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 4 Bulb Type: G9 T4 Qty: 2 Wattage: 40 Finish: Antique Bronze Weight: 5.08 Product Name: Two Light Wall Mount UPC: 845094002987 Category: Wall Sconce Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 4
Bulb
Type: G9 T4
Qty: 2
Wattage: 40
Finish: Antique Bronze
Weight: 5.08
Product Name: Two Light Wall Mount
UPC: 845094002987
Category: Wall Sconce
Glass: Amber Murano
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757173
Product Name E22067-26 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details