Capital Lighting, Inc. E22022-31 Flush Mounts-Bowl Style 757107

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Brushed Aluminum Weight: 1.43 Product Name: One Light Flush/Wall Mount UPC: 845094002512 Category: Wall Sconce Glass: Green/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Brushed Aluminum Weight: 1.43 Product Name: One Light Flush/Wall Mount UPC: 845094002512 Category: Wall Sconce Glass: Green/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22022-31 Flush Mounts-Bowl Style - 757107 - Capital Lighting, Inc.
Columbus, OH, USA
E22022-31 Flush Mounts-Bowl Style
757107
E22022-31 Flush Mounts-Bowl Style 757107
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Brushed Aluminum Weight: 1.43 Product Name: One Light Flush/Wall Mount UPC: 845094002512 Category: Wall Sconce Glass: Green/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Bulb
Type: G9 T4
Qty: 1
Wattage: 40
Finish: Brushed Aluminum
Weight: 1.43
Product Name: One Light Flush/Wall Mount
UPC: 845094002512
Category: Wall Sconce
Glass: Green/White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757107
Product Name E22022-31 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details