Capital Lighting, Inc. 7661-962 Flush Mounts-Cage Style 756955

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Length 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 25 Finish: Brushed Nickel Product Name: Three-Light Grandover Ceiling UPC: 785652661938 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Length 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 25 Finish: Brushed Nickel Product Name: Three-Light Grandover Ceiling UPC: 785652661938 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7661-962 Flush Mounts-Cage Style - 756955 - Capital Lighting, Inc.
Columbus, OH, USA
7661-962 Flush Mounts-Cage Style
756955
7661-962 Flush Mounts-Cage Style 756955
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Length 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 25 Finish: Brushed Nickel Product Name: Three-Light Grandover Ceiling UPC: 785652661938 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.00
Length 6.00
Bulb
Type: G16.5
Qty: 3
Wattage: 25
Finish: Brushed Nickel
Product Name: Three-Light Grandover Ceiling
UPC: 785652661938
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756955
Product Name 7661-962 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details