Capital Lighting, Inc. 66145-814 Island/Pool Table-3 Light Bar 756938

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Misted Bronze Product Name: Three-Light Acadia Billiard Chandelier UPC: 785652661488 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:5/8`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Misted Bronze Product Name: Three-Light Acadia Billiard Chandelier UPC: 785652661488 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:5/8`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
66145-814 Island/Pool Table-3 Light Bar - 756938 - Capital Lighting, Inc.
Columbus, OH, USA
66145-814 Island/Pool Table-3 Light Bar
756938
66145-814 Island/Pool Table-3 Light Bar 756938
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Misted Bronze Product Name: Three-Light Acadia Billiard Chandelier UPC: 785652661488 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:5/8`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 23.50
Length 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Misted Bronze
Product Name: Three-Light Acadia Billiard Chandelier
UPC: 785652661488
Category: Pendant Lighting
Glass: Champagne Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:5/8``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756938
Product Name 66145-814 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details