Capital Lighting, Inc. 75190-07 Flush Mounts-Bowl Style 756924

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Iron Product Name: Three-Light Serenity Close To Ceiling UPC: 785652751974 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Iron Product Name: Three-Light Serenity Close To Ceiling UPC: 785652751974 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75190-07 Flush Mounts-Bowl Style - 756924 - Capital Lighting, Inc.
Columbus, OH, USA
75190-07 Flush Mounts-Bowl Style
756924
75190-07 Flush Mounts-Bowl Style 756924
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Iron Product Name: Three-Light Serenity Close To Ceiling UPC: 785652751974 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.75
Length 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Weathered Iron
Product Name: Three-Light Serenity Close To Ceiling
UPC: 785652751974
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756924
Product Name 75190-07 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details