Capital Lighting, Inc. 69050BLE-71 Mini Pendants-Rod 756915

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.75 Length 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Single-Light Canterbury UPC: 785652690532 Category: Fluorescent Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.75 Length 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Single-Light Canterbury UPC: 785652690532 Category: Fluorescent Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
69050BLE-71 Mini Pendants-Rod - 756915 - Capital Lighting, Inc.
Columbus, OH, USA
69050BLE-71 Mini Pendants-Rod
756915
69050BLE-71 Mini Pendants-Rod 756915
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.75 Length 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Single-Light Canterbury UPC: 785652690532 Category: Fluorescent Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.75
Length 7.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: Single-Light Canterbury
UPC: 785652690532
Category: Fluorescent
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/16``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756915
Product Name 69050BLE-71 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details