Capital Lighting, Inc. 8056-71 Exterior -Wall Mount 756760

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Colony Wall Lantern UPC: 785652805660 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:9/16`` W:4 3/8`` H:6 3/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Colony Wall Lantern UPC: 785652805660 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:9/16`` W:4 3/8`` H:6 3/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8056-71 Exterior -Wall Mount - 756760 - Capital Lighting, Inc.
Columbus, OH, USA
8056-71 Exterior -Wall Mount
756760
8056-71 Exterior -Wall Mount 756760
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Colony Wall Lantern UPC: 785652805660 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:9/16`` W:4 3/8`` H:6 3/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.75
Length 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: Single-Light Colony Wall Lantern
UPC: 785652805660
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:9/16`` W:4 3/8`` H:6 3/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756760
Product Name 8056-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 652172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.12m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details