Capital Lighting, Inc. 60-1121 Pendants-Bowl Style 754951

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 045923611216 Category: Pendants Glass: Grey Suede Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 045923611216 Category: Pendants Glass: Grey Suede Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1121 Pendants-Bowl Style - 754951 - Capital Lighting, Inc.
Columbus, OH, USA
60-1121 Pendants-Bowl Style
754951
60-1121 Pendants-Bowl Style 754951
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 045923611216 Category: Pendants Glass: Grey Suede Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Pendant
UPC: 045923611216
Category: Pendants
Glass: Grey Suede
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754951
Product Name 60-1121 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 641955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details