Capital Lighting, Inc. 60-1045 Flush Mounts-Bowl Style 754940

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Umber Product Name: Two Light Flush Mount UPC: 045923610455 Category: Flush Mounts Glass: Burnt Sienna Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Umber Product Name: Two Light Flush Mount UPC: 045923610455 Category: Flush Mounts Glass: Burnt Sienna Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1045 Flush Mounts-Bowl Style - 754940 - Capital Lighting, Inc.
Columbus, OH, USA
60-1045 Flush Mounts-Bowl Style
754940
60-1045 Flush Mounts-Bowl Style 754940
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Umber Product Name: Two Light Flush Mount UPC: 045923610455 Category: Flush Mounts Glass: Burnt Sienna Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Golden Umber
Product Name: Two Light Flush Mount
UPC: 045923610455
Category: Flush Mounts
Glass: Burnt Sienna
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754940
Product Name 60-1045 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details