Capital Lighting, Inc. 60-1073 Bathroom Fixtures-Three Lights 754938

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Vanity UPC: 045923610738 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Vanity UPC: 045923610738 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1073 Bathroom Fixtures-Three Lights - 754938 - Capital Lighting, Inc.
Columbus, OH, USA
60-1073 Bathroom Fixtures-Three Lights
754938
60-1073 Bathroom Fixtures-Three Lights 754938
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Vanity UPC: 045923610738 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.50
Extension: 5
Bulb
Type: G9
Qty: 3
Wattage: 50
Finish: Polished Chrome
Product Name: Three Light Vanity
UPC: 045923610738
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754938
Product Name 60-1073 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details