Capital Lighting, Inc. 60-1078 Mid. Chandeliers-Glass Up 754913

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 045923610783 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 045923610783 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 12``

Suppliers

Company
Product
Description
Supplier Links
60-1078 Mid. Chandeliers-Glass Up - 754913 - Capital Lighting, Inc.
Columbus, OH, USA
60-1078 Mid. Chandeliers-Glass Up
754913
60-1078 Mid. Chandeliers-Glass Up 754913
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 045923610783 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 14.00
Bulb
Type: G9
Qty: 3
Wattage: 50
Finish: Polished Chrome
Product Name: Three Light Chandelier
UPC: 045923610783
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754913
Product Name 60-1078 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details