Capital Lighting, Inc. 51107-965 Foyer/Hall Lanterns-Open Frame 754893

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 54.00 Length 54.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Nine-Light Montclaire Hall/Foyer UPC: 785652511080 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 54.00 Length 54.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Nine-Light Montclaire Hall/Foyer UPC: 785652511080 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51107-965 Foyer/Hall Lanterns-Open Frame - 754893 - Capital Lighting, Inc.
Columbus, OH, USA
51107-965 Foyer/Hall Lanterns-Open Frame
754893
51107-965 Foyer/Hall Lanterns-Open Frame 754893
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 54.00 Length 54.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Nine-Light Montclaire Hall/Foyer UPC: 785652511080 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 54.00
Length 54.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Brushed Nickel
Product Name: Nine-Light Montclaire Hall/Foyer
UPC: 785652511080
Category: Hall - Foyer Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754893
Product Name 51107-965 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details