Capital Lighting, Inc. 61050-02 Mini Pendants-Rod 754825

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light Canterbury Pendant UPC: 785652610509 Category: Pendant Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light Canterbury Pendant UPC: 785652610509 Category: Pendant Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61050-02 Mini Pendants-Rod - 754825 - Capital Lighting, Inc.
Columbus, OH, USA
61050-02 Mini Pendants-Rod
754825
61050-02 Mini Pendants-Rod 754825
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light Canterbury Pendant UPC: 785652610509 Category: Pendant Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.75
Length 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: Single-Light Canterbury Pendant
UPC: 785652610509
Category: Pendant Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/16``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754825
Product Name 61050-02 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details