Capital Lighting, Inc. 60-468 Bathroom Fixtures-Three Lights 754782

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Extension: 8 Bulb Type: GX24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923604683 Category: Vanity Glass: Sculptured Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Extension: 8 Bulb Type: GX24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923604683 Category: Vanity Glass: Sculptured Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-468 Bathroom Fixtures-Three Lights - 754782 - Capital Lighting, Inc.
Columbus, OH, USA
60-468 Bathroom Fixtures-Three Lights
754782
60-468 Bathroom Fixtures-Three Lights 754782
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Extension: 8 Bulb Type: GX24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923604683 Category: Vanity Glass: Sculptured Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.50
Extension: 8
Bulb
Type: GX24q-1
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923604683
Category: Vanity
Glass: Sculptured Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754782
Product Name 60-468 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details