Capital Lighting, Inc. 60-1154 Mini Pendants-Rod 754771

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Coast Product Name: One Light Mini Pendant UPC: 045923611544 Category: Mini Pendants Glass: Amethyst Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Coast Product Name: One Light Mini Pendant UPC: 045923611544 Category: Mini Pendants Glass: Amethyst Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1154 Mini Pendants-Rod - 754771 - Capital Lighting, Inc.
Columbus, OH, USA
60-1154 Mini Pendants-Rod
754771
60-1154 Mini Pendants-Rod 754771
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Coast Product Name: One Light Mini Pendant UPC: 045923611544 Category: Mini Pendants Glass: Amethyst Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 46.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gold Coast
Product Name: One Light Mini Pendant
UPC: 045923611544
Category: Mini Pendants
Glass: Amethyst
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754771
Product Name 60-1154 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details