Capital Lighting, Inc. 60-460 Mid. Chandeliers-Glass Up 754758

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: GX24q-1 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923604607 Category: Chandeliers Glass: Sculptured Alabaster Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: GX24q-1 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923604607 Category: Chandeliers Glass: Sculptured Alabaster Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-460 Mid. Chandeliers-Glass Up - 754758 - Capital Lighting, Inc.
Columbus, OH, USA
60-460 Mid. Chandeliers-Glass Up
754758
60-460 Mid. Chandeliers-Glass Up 754758
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: GX24q-1 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923604607 Category: Chandeliers Glass: Sculptured Alabaster Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.75
Bulb
Type: GX24q-1
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923604607
Category: Chandeliers
Glass: Sculptured Alabaster
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754758
Product Name 60-460 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details