Capital Lighting, Inc. 60-1167 Mid. Chandeliers-Candle 754742

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Chandelier UPC: 045923611674 Category: Chandeliers Glass: Golden Husk Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Chandelier UPC: 045923611674 Category: Chandeliers Glass: Golden Husk Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1167 Mid. Chandeliers-Candle - 754742 - Capital Lighting, Inc.
Columbus, OH, USA
60-1167 Mid. Chandeliers-Candle
754742
60-1167 Mid. Chandeliers-Candle 754742
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Chandelier UPC: 045923611674 Category: Chandeliers Glass: Golden Husk Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sonoma Bronze
Product Name: Three Light Chandelier
UPC: 045923611674
Category: Chandeliers
Glass: Golden Husk
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754742
Product Name 60-1167 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details