Capital Lighting, Inc. 60-1165 Mid. Chandeliers-Glass Up 754741

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Garnet Bronze Product Name: Three Light Chandelier UPC: 045923611650 Category: Chandeliers Glass: Marbleized Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Garnet Bronze Product Name: Three Light Chandelier UPC: 045923611650 Category: Chandeliers Glass: Marbleized Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1165 Mid. Chandeliers-Glass Up - 754741 - Capital Lighting, Inc.
Columbus, OH, USA
60-1165 Mid. Chandeliers-Glass Up
754741
60-1165 Mid. Chandeliers-Glass Up 754741
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Garnet Bronze Product Name: Three Light Chandelier UPC: 045923611650 Category: Chandeliers Glass: Marbleized Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Garnet Bronze
Product Name: Three Light Chandelier
UPC: 045923611650
Category: Chandeliers
Glass: Marbleized
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754741
Product Name 60-1165 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details