Capital Lighting, Inc. 60-1269 Sconces-Single Glass 754710

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Vanity UPC: 045923612695 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Vanity UPC: 045923612695 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1269 Sconces-Single Glass - 754710 - Capital Lighting, Inc.
Columbus, OH, USA
60-1269 Sconces-Single Glass
754710
60-1269 Sconces-Single Glass 754710
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Vanity UPC: 045923612695 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mahogany Bronze
Product Name: One Light Vanity
UPC: 045923612695
Category: Vanity
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754710
Product Name 60-1269 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details