Capital Lighting, Inc. 49215BLE-782 Bathroom Fixtures-Two Lights 754550

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Length 4.25 Bulb Type: T5 Qty: 2 Wattage: 14 Finish: Heirloom Bronze Product Name: Two-Light Bath Vanity UPC: 785652157837 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Length 4.25 Bulb Type: T5 Qty: 2 Wattage: 14 Finish: Heirloom Bronze Product Name: Two-Light Bath Vanity UPC: 785652157837 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49215BLE-782 Bathroom Fixtures-Two Lights - 754550 - Capital Lighting, Inc.
Columbus, OH, USA
49215BLE-782 Bathroom Fixtures-Two Lights
754550
49215BLE-782 Bathroom Fixtures-Two Lights 754550
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Length 4.25 Bulb Type: T5 Qty: 2 Wattage: 14 Finish: Heirloom Bronze Product Name: Two-Light Bath Vanity UPC: 785652157837 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.25
Length 4.25
Bulb
Type: T5
Qty: 2
Wattage: 14
Finish: Heirloom Bronze
Product Name: Two-Light Bath Vanity
UPC: 785652157837
Category: Fluorescent
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754550
Product Name 49215BLE-782 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details