Capital Lighting, Inc. 49119BLE-782 Sconces-Pocket 754529

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two-Light UPC: 785652491177 Category: Pendant Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two-Light UPC: 785652491177 Category: Pendant Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49119BLE-782 Sconces-Pocket - 754529 - Capital Lighting, Inc.
Columbus, OH, USA
49119BLE-782 Sconces-Pocket
754529
49119BLE-782 Sconces-Pocket 754529
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two-Light UPC: 785652491177 Category: Pendant Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.50
Length 10.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Heirloom Bronze
Product Name: Two-Light
UPC: 785652491177
Category: Pendant Lighting
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754529
Product Name 49119BLE-782 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details