Capital Lighting, Inc. 60-493 Pendants-Bowl Style 754474

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.25 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923604935 Category: Pendants Glass: Opal White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.25 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923604935 Category: Pendants Glass: Opal White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-493 Pendants-Bowl Style - 754474 - Capital Lighting, Inc.
Columbus, OH, USA
60-493 Pendants-Bowl Style
754474
60-493 Pendants-Bowl Style 754474
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.25 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923604935 Category: Pendants Glass: Opal White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 30.25
Bulb
Type: G24q-1
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Pendant
UPC: 045923604935
Category: Pendants
Glass: Opal White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754474
Product Name 60-493 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details