Capital Lighting, Inc. 60-538 Exterior -Wall Mt./Flush 754438

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.75 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Fixture UPC: 045923605383 Category: Wall Fixture Glass: White Acrylic Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.75 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Fixture UPC: 045923605383 Category: Wall Fixture Glass: White Acrylic Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
60-538 Exterior -Wall Mt./Flush - 754438 - Capital Lighting, Inc.
Columbus, OH, USA
60-538 Exterior -Wall Mt./Flush
754438
60-538 Exterior -Wall Mt./Flush 754438
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.75 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Fixture UPC: 045923605383 Category: Wall Fixture Glass: White Acrylic Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.75
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Wall Fixture
UPC: 045923605383
Category: Wall Fixture
Glass: White Acrylic
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754438
Product Name 60-538 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details