Capital Lighting, Inc. 60-579 Exterior -Ceiling Mount 754429

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 5.00 Bulb Type: G24q-1 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Ceiling Mount UPC: 045923605796 Category: Ceiling Mounts Glass: Frosted Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 5.00 Bulb Type: G24q-1 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Ceiling Mount UPC: 045923605796 Category: Ceiling Mounts Glass: Frosted Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
60-579 Exterior -Ceiling Mount - 754429 - Capital Lighting, Inc.
Columbus, OH, USA
60-579 Exterior -Ceiling Mount
754429
60-579 Exterior -Ceiling Mount 754429
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 5.00 Bulb Type: G24q-1 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Ceiling Mount UPC: 045923605796 Category: Ceiling Mounts Glass: Frosted Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.37
Height: 5.00
Bulb
Type: G24q-1
Qty: 1
Wattage: 18
Finish: Old Bronze
Product Name: One Light Ceiling Mount
UPC: 045923605796
Category: Ceiling Mounts
Glass: Frosted
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754429
Product Name 60-579 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details