Capital Lighting, Inc. 60-562 Exterior -Wall Mt./Flush 754416

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: T4 G24q-1 Qty: 1 Wattage: 18 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605628 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: T4 G24q-1 Qty: 1 Wattage: 18 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605628 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
60-562 Exterior -Wall Mt./Flush - 754416 - Capital Lighting, Inc.
Columbus, OH, USA
60-562 Exterior -Wall Mt./Flush
754416
60-562 Exterior -Wall Mt./Flush 754416
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: T4 G24q-1 Qty: 1 Wattage: 18 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605628 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: T4 G24q-1
Qty: 1
Wattage: 18
Finish: Semi Gloss White
Product Name: One Light Bulk Head
UPC: 045923605628
Category: Bulk Heads
Glass: Frosted Diffuser
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754416
Product Name 60-562 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details