Capital Lighting, Inc. 41145-814 Sconces-Single Glass 754225

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Length 11.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: Single-Light Acadia Wall Light UPC: 785652411458 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 3/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Length 11.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: Single-Light Acadia Wall Light UPC: 785652411458 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 3/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41145-814 Sconces-Single Glass - 754225 - Capital Lighting, Inc.
Columbus, OH, USA
41145-814 Sconces-Single Glass
754225
41145-814 Sconces-Single Glass 754225
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Length 11.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: Single-Light Acadia Wall Light UPC: 785652411458 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 3/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.25
Length 11.25
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Misted Bronze
Product Name: Single-Light Acadia Wall Light
UPC: 785652411458
Category: Wall - Bath Lighting
Glass: Champagne Seeded
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6`` DP:1 3/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754225
Product Name 41145-814 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details