Capital Lighting, Inc. M298178 Foyer/Hall Lanterns-Glass w/Frame 753873

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11.55 Product Name: Three Light Chandelier UPC: 020389152015 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11.55 Product Name: Three Light Chandelier UPC: 020389152015 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
M298178 Foyer/Hall Lanterns-Glass w/Frame - 753873 - Capital Lighting, Inc.
Columbus, OH, USA
M298178 Foyer/Hall Lanterns-Glass w/Frame
753873
M298178 Foyer/Hall Lanterns-Glass w/Frame 753873
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11.55 Product Name: Three Light Chandelier UPC: 020389152015 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 11.55
Product Name: Three Light Chandelier
UPC: 020389152015
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753873
Product Name M298178 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details